DS/EN 62137-1-3

Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-3: Cyclic drop test

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 March 2009
Status: active
Page Count: 30
ICS Code (Electronic component assemblies): 31.190
scope:

The test method described in this part of IEC 62137 applies to solder joints between terminals of surface mounting devices (SMDs) and land patterns on printed wiring boards (PWBs). This test is intended to evaluate the strength of the solder joints of larger sized multi-terminal components and other components in devices (e.g. handheld mobile devices) in the event that the device is dropped. The properties of the solder joints (e.g. solder alloy, substrate, mounted device or design, etc.) are evaluated to assist in improving the strength of the solder joints.

Document History

DS/EN 62137-1-3
March 11, 2009
Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-3: Cyclic drop test
The test method described in this part of IEC 62137 applies to solder joints between terminals of surface mounting devices (SMDs) and land patterns on printed wiring boards (PWBs). This test is...
Surface mounting technology - Environmental and endurance test methods for surface mount solder joint -- Part 1-3: Cyclic drop test
This standard applies to cyclic drop tests for solder joints between terminals of surface mounting devices (hereafter called SMDs) and land patterns on printed wiring boards (PWBs). This test is...
Surface mounting technology - Environmental and endurance test methods for surface mount solder joint -- Part 1-3: Cyclic drop test
The test method described in this part of IEC 62137 applies to solder joints between terminals of surface mounting devices (SMDs) and land patterns on printed wiring boards (PWBs). This test is...
Advertisement