DIN EN 61291-4

Optical amplifier - Part 4: Multichannel applications - Performance specification template (IEC 61291-4:2008); German version EN 61291-4:2008

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2009
Status: inactive
Page Count: 14
ICS Code (Optic amplifiers): 33.180.30

Document History

September 1, 2012
Lichtwellenleiter-Verstaerker - Teil 4: Mehrkanalanwendungen - Vorlage fuer Leistungsspezifikationen (IEC 61291-4:2011); Deutsche Fassung EN 61291-4:2012
Dieser Teil der IEC 61291 gilt für Lichtwellenleiter-Verstärker (OA) und Untersysteme für den Einsatz in Mehrkanalanwendungen. Für Einkanalanwendungen ist IEC 61291-2 anzuwenden. Der Zweck dieser...
February 1, 2011
Optical amplifiers - Part 4: Multichannel applications - Performance specification template (IEC 86C/993/CDV:2011); German version FprEN 61291-4:2011
A description is not available for this item.
DIN EN 61291-4
March 1, 2009
Optical amplifier - Part 4: Multichannel applications - Performance specification template (IEC 61291-4:2008); German version EN 61291-4:2008
A description is not available for this item.
January 1, 2008
Optical amplifier specifications - Part 4: Multichannel applications - Performance specification template (IEC 86C/774/CDV:2007); German version prEN 61291-4:2007
A description is not available for this item.
February 1, 2004
Optical amplifiers - Part 4: Multichannel applications - Performance specification template (IEC 61291-4:2003); German version EN 61291-4:2003
A description is not available for this item.
Advertisement