DIN EN 61291-4
Optical amplifiers - Part 4: Multichannel applications - Performance specification template (IEC 61291-4:2003); German version EN 61291-4:2003
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Optic amplifiers): | 33.180.30 |
Document History
September 1, 2012
Lichtwellenleiter-Verstaerker - Teil 4: Mehrkanalanwendungen - Vorlage fuer Leistungsspezifikationen (IEC 61291-4:2011); Deutsche Fassung EN 61291-4:2012
Dieser Teil der IEC 61291 gilt für Lichtwellenleiter-Verstärker (OA) und Untersysteme für den Einsatz in Mehrkanalanwendungen. Für Einkanalanwendungen ist IEC 61291-2 anzuwenden.
Der Zweck dieser...
February 1, 2011
Optical amplifiers - Part 4: Multichannel applications - Performance specification template (IEC 86C/993/CDV:2011); German version FprEN 61291-4:2011
A description is not available for this item.
March 1, 2009
Optical amplifier - Part 4: Multichannel applications - Performance specification template (IEC 61291-4:2008); German version EN 61291-4:2008
A description is not available for this item.
January 1, 2008
Optical amplifier specifications - Part 4: Multichannel applications - Performance specification template (IEC 86C/774/CDV:2007); German version prEN 61291-4:2007
A description is not available for this item.
DIN EN 61291-4
February 1, 2004
Optical amplifiers - Part 4: Multichannel applications - Performance specification template (IEC 61291-4:2003); German version EN 61291-4:2003
A description is not available for this item.