NPFC - A-A-52190

DISPENSER, LIQUID, INSULATED

inactive
Buy Now
Organization: NPFC
Publication Date: 16 April 2009
Status: inactive
Page Count: 7
scope:

This commercial item description covers plastic insulated liquid dispensers for transporting hot or cold beverages.

intended Use:

The insulated liquid dispensers are intended for use in transporting either hot (180°F to 200°F) or cold (35°F to 40°F) liquids to remote field feeding sites.

Document History

October 19, 2015
DISPENSER, LIQUID, INSULATED
The insulated liquid dispensers are intended for use in transporting either hot (180oF to 200oF) or cold (35oF to 40oF) liquids to remote field feeding sites.
A-A-52190
April 16, 2009
DISPENSER, LIQUID, INSULATED
The insulated liquid dispensers are intended for use in transporting either hot (180°F to 200°F) or cold (35°F to 40°F) liquids to remote field feeding sites.
April 28, 2003
DISPENSER, LIQUID, INSULATED
The insulated liquid dispensers are intended for use in transporting either hot (180°F to 200°F) or cold (35°F to 40°F) liquids to remote field feeding sites.
August 10, 1994
DISPENSER, LIQUID, INSULATED
The insulated liquid dispensers are intended for use in transporting either hot (180°F to 200°F) or cold (35°F to 40°F) liquids to remote field feeding sites.

References

Advertisement