ISO 9125

Fibre-cement slates and fittings — Product specification and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2009
Status: active
Page Count: 48
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

This International Standard specifies technical requirements and methods for the inspection and testing of fibre-cement slates and shingles and their fibre-cement fittings, designed to protect the weather-exposed surfaces on roofs and claddings of buildings.

Products covered by this International Standard can be used for other purposes provided they comply with the appropriate national or international application code or standard.

This International Standard applies to fibre-cement slates with a height dimension not exceeding 850 mm for overlapping assembly (see 5.4).

The type tests described in this International Standard are not intended to evaluate the performance of the coating in isolation (colour fastness, adhesion, etc.). Specific performance requirements for coatings are referenced in other ISO or national standards.

This International Standard does not apply to fibre-cement slates reinforced with asbestos fibres.

This International Standard does not include calculations for installation requirements, wind uplift or rain proofing of the installed products.

NOTE National standards for installation requirements can be adopted.

Document History

ISO 9125
May 15, 2009
Fibre-cement slates and fittings — Product specification and test methods
This International Standard specifies technical requirements and methods for the inspection and testing of fibre-cement slates and shingles and their fibre-cement fittings, designed to protect the...
May 15, 2005
Fibre-cement slates and fittings TECHNICAL CORRIGENDUM 2
A description is not available for this item.
August 15, 2004
Fibre-cement slates and fittings AMENDMENT 1
A description is not available for this item.
February 15, 1993
Fibre-Cement Slates and Fittings TECHNICAL CORRIGENDUM 1
A description is not available for this item.

References

Advertisement