ISO 12468-2

External exposure of roofs to fire - Part 2: Classification of roofs

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2013
Status: active
Page Count: 12
ICS Code (Roofs): 91.060.20
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of ISO 12468 establishes the classification of roofs tested in accordance with ISO 12468-1. Performance criteria are established with respect to the following:

- Fire penetration or openings;

- External fire spread;

- Falling of flaming droplets or debris.

Document History

ISO 12468-2
November 1, 2013
External exposure of roofs to fire - Part 2: Classification of roofs
This part of ISO 12468 establishes the classification of roofs tested in accordance with ISO 12468-1. Performance criteria are established with respect to the following: — Fire penetration or...
August 1, 2005
External fire exposure to roofs Part 2: Classification of roofs
A description is not available for this item.

References

Advertisement