DOD - SMD 5962-94508

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 April 2009
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 22, 2021
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 26, 2015
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-94508
April 9, 2009
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 20, 2000
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
May 31, 1994
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 9-BIT BUS INTERFACE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement