DOD - DSCC-DWG-05019
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125 DEGREES C
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 15 April 2009 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes the complete requirements for capacitors, ultra-long life, Stainless-steel, 125°C, flat pack.
intended Use:
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55°C to +125°C operating temperature range, 20... View More
Document History
March 17, 2016
CAPACITOR, ULTRA LONG LIFE, STAINLESS-STEEL CASE FLAT PACK, +125°C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions: -55°C to +125°C operating temperature range, 20 joules of...
DSCC-DWG-05019
April 15, 2009
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125 DEGREES C
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55°C to +125°C operating temperature range, 20...
May 19, 2008
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125°C
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55°C to +125°C operating temperature range, 20...
April 18, 2008
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125°C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55°C to +125°C operating temperature range, 20...
March 31, 2008
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125°C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55°C to +125°C operating temperature range, 20...
December 20, 2007
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125°C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55°C to +125°C operating temperature range, 20...
August 31, 2007
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125°C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55°C to +125°C operating temperature range, 20...
November 22, 2006
CAPACITORS, ULTRA LONG LIFE STAINLESS-STEEL CASE FLAT PACK, 125 DEG. C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55°C to +125°C operating temperature range, 20...