IEEE C37.12

Guide for Specifications of High-Voltage Circuit Breakers (over 1000 Volts)

inactive
Buy Now
Organization: IEEE
Publication Date: 10 December 2008
Status: inactive
Page Count: 43
scope:

This standard covers electrical and mechanical performance and test requirements for load tap changers installed in power transformers and voltage regulating transformers of all voltage and kVA ratings. It relates mainly to load tap changers immersed in transformer mineral oil, but may also be used for other insulating fluids insofar as conditions are applicable.

Document History

December 5, 2018
Guide for Specifications of High- Voltage Circuit Breakers (over 1000 V)
This guide is for development of specifications that apply to all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 V. Purpose This document is intended as a guide for...
IEEE C37.12
December 10, 2008
Guide for Specifications of High-Voltage Circuit Breakers (over 1000 Volts)
This standard covers electrical and mechanical performance and test requirements for load tap changers installed in power transformers and voltage regulating transformers of all voltage and kVA...
January 1, 1991
American National Standard for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis-Specifications Guide
These specifications apply to all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 volts. This document is issued only as a guide for use in compiling specifications for...
January 1, 1981
guide to specifications for ac high-voltage circuit breakers rated on a symmetrical current basis and a total current basis
These specifications apply to all indoor and outdoor types o f ac high-voltage circuit breakers rated above 1000 volts. This document is issued only as a guide for use in compiling specifications...
August 21, 1952
Alternating-Current Power Circuit Breakers
Scope and Purpose These specifications are intended as a reference for purchasers and users of circuit breakers in the preparation of requests for quotations and as a reference for manufacturers and...

References

Advertisement