DS/EN 60335-2-87

Safety of household and similar electrical appliances - Part 2-87: Particular requirements for electric animal-stunning equipment

inactive
Organization: DS
Publication Date: 30 March 1999
Status: inactive
Page Count: 6
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This standard deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single phase appliances and 480 V for other appliances. This standard is applicable for electric animal-stunning equipment for industrial or commercial use, for use on farms or for use in areas where they may be a source of danger to the public. So far as is practical, this standard deals with the common hazards presented by these types of appliances.

Document History

July 12, 2007
Household and similar electrical appliances – Safety – Part 2-87: Particular requirements for electrical animal-stunning equipment
Deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of danger to the public. The standard covers...
June 20, 2003
Household and similar electrical appliances – Safety – Part 2-87: Particular requirements for electric animal-stunning equipment
This standard deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other appliances. This standard...
DS/EN 60335-2-87
March 30, 1999
Safety of household and similar electrical appliances - Part 2-87: Particular requirements for electric animal-stunning equipment
This standard deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single phase appliances and 480 V for other appliances. This standard...
Household and similar electrical appliances - Safety - Part 2-87: Particular requirements for electric animal-stunning equipment
This standard deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other appliances. This standard...
Household and similar electrical appliances – Safety – Part 2-87: Particular requirements for electrical animal-stunning equipment
Deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of danger to the public. The standard covers...
Household and similar electrical appliances - Safety - Part 2-87: Particular requirements for electrical animal-stunning equipment
Deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of danger to the public. The standard covers...
Advertisement