DSF/FPREN 60335-2-87
Household and similar electrical appliances - Safety - Part 2-87: Particular requirements for electrical animal-stunning equipment
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Other agricultural machines and equipment): | 65.060.99 |
scope:
Deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of danger to the public. The standard covers manual, semi-automatic and automatic equipment. For electric fence energizers, see EN 60335-2-76. For electric fishing machines, see EN 60335-2-86.
Document History
July 12, 2007
Household and similar electrical appliances – Safety – Part 2-87: Particular requirements for electrical animal-stunning equipment
Deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of danger to the public. The standard covers...
June 20, 2003
Household and similar electrical appliances – Safety – Part 2-87: Particular requirements for electric animal-stunning equipment
This standard deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other appliances. This standard...
March 30, 1999
Safety of household and similar electrical appliances - Part 2-87: Particular requirements for electric animal-stunning equipment
This standard deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single phase appliances and 480 V for other appliances. This standard...
Household and similar electrical appliances - Safety - Part 2-87: Particular requirements for electric animal-stunning equipment
This standard deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other appliances. This standard...
Household and similar electrical appliances – Safety – Part 2-87: Particular requirements for electrical animal-stunning equipment
Deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of danger to the public. The standard covers...
DSF/FPREN 60335-2-87
Household and similar electrical appliances - Safety - Part 2-87: Particular requirements for electrical animal-stunning equipment
Deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of danger to the public. The standard covers...