ISO 21299
Powered ride-on turf care equipment — Roll-over protective structures (ROPS) — Test procedures and acceptance criteria
| Organization: | ISO |
| Publication Date: | 15 April 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Horticultural equipment): | 65.060.70 |
scope:
This International Standard defines test procedures and acceptance criteria for the roll-over protective structures (ROPS) of powered ride-on turf care machinery with a mass of 3 000 kg or less.
It is not applicable to stand-on or sulky type machines, nor to self-propelled machinery and tractors used in agriculture, forestry or construction applications.
NOTE Product-specific standards such as ISO 5395 specify whether or not a certain type of machine is to be fitted with a ROPS and these can include additional information on aspects related to ROPS, e.g. seat-belt anchorages and seat belts.
Document History