DS/EN 61755-3-1
Fibre optic connector optical interfaces - Part 3-1: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
| Organization: | DS |
| Publication Date: | 16 March 2009 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25 mm diameter cylindrical zirconia (ZrO2) PC ferrule optical interface to meet specific requirements for fibreto-fibre interconnection. Ferrules made from the material specified in this document are suitable for use in categories C, U, E, and O as defined in IEC 61753-1. Ferrule dimensions and features are contained in the IEC 61754 series of fibre optic connector interface documents.
Document History