DSF/FprEN 61755-3-1
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces -- Part 3-1: Connectors with 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrule, non-angled single-mode non-dispersion shifted fibres
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
scope:
This part of IEC 61755 defines the dimensional limits of the optical interface that are necessary for single-mode fibre optic connectors with 2,5 mm or 1,25 mm diameter cylindrical zirconia (ZrO2) ferrules to meet the specific requirements for fibre-to-fibre interconnection as defined in IEC 61755-2-1 and IEC 61755-2-4. Ferrules made from the material specified in this document are suitable for use in all the categories defined in IEC 61753-1. Ferrule dimensions and features are contained in the IEC 61754 series of fibre optic connector interface documents.
Document History