DS/EN 3375-008
Aerospace series - Cable, electrical, for digital data transmission - Part 008: Single braid - Star Quad 100 ohms - Type KD - Product standard
| Organization: | DS |
| Publication Date: | 2 April 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KD, intended for high speed (100 Mbit/s) full duplex Ethernet networks. Linked to this particular application, the operating temperatures of the cable are between - 65 °C and 125 °C. This cable is laser markable, this marking satisfies the requirements of EN 3838. The characteristics impedance must be (100 ± 15) Ohm.
Document History