DSF/PREN 3375-008
Aerospace series – Cable, electrical, for digital data transmission – Part 008: Single braid – Star Quad 100 Ohms – Type KD – Product standard
| Organization: | DS |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KD, intended for high speed (100 Mbit/s) full duplex Ethernet networks. Linked to this particular application, the operating temperatures of the cable are between −65 °C and 125 °C. The cable resists a long-term temperature between −65 °C and +200 °C. Moreover, cable materials have compatibility with 200 °C peak exposure. This cable is laser markable, this marking satisfies the requirements of EN 3838. The characteristics impedance are (100 ± 15) Ω.
Document History