DSF/PREN ISO 10893-11

Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of weld seam of welded steel tubes for the detection of longitudinal and/or transversal imperfections (ISO/DIS 10893-11:2009)

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Welded joints and welds): 25.160.40
scope:

This part of ISO 10893 specifies requirements for the ultrasonic testing of the weld seam of longitudinally or helically submerged arc-welded (SAW), or electric resistance and induction welded (EW) steel tubes. For SAW tubes, the inspection covers the detection of imperfections oriented predominantly parallel to and/or, by agreement, perpendicular to the weld seam. For EW tubes, the inspection covers the detection of imperfections oriented predominantly parallel to the weld seam. For the detection of imperfections at weld seam of EW tubes, full peripheral ultrasonic testing is accepted (see NOTE 1). NOTE 1 Full peripheral ultrasonic testing of seamless and welded (except SAW) tubes is specified in ISO 10893-10. NOTE 2 This document is also applicable for testing of circular hollow sections

Document History

July 13, 2020
Non-destructive testing of steel tubes – Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections – Amendment 1: Change of ultrasonic test frequency; change of acceptance criteria (ISO 10893-11:2011/Amd 1:2020)
ISO 10893-11:2010 specifies requirements for the ultrasonic shear wave (generated by conventional or phased array technique) testing of the weld seam of submerged arc-welded (SAW) or electric...
May 13, 2011
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections
ISO 10893-11:2010 specifies requirements for the ultrasonic shear wave (generated by conventional or phased array technique) testing of the weld seam of submerged arc-welded (SAW) or electric...
Non-destructive testing of steel tubes – Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections
ISO 10893-11:2010 specifies requirements for the ultrasonic shear wave (generated by conventional or phased array technique) testing of the weld seam of submerged arc-welded (SAW) or electric...
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of weld seam of welded steel tubes for the detection of longitudinal and transverse imperfections (ISO/FDIS 10893-11:2010)
This part of ISO 10893 specifies requirements for the ultrasonic testing of the weld seam of longitudinally or helically submerged arc-welded (SAW), or electric resistance and induction welded (EW)...
DSF/PREN ISO 10893-11
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of weld seam of welded steel tubes for the detection of longitudinal and/or transversal imperfections (ISO/DIS 10893-11:2009)
This part of ISO 10893 specifies requirements for the ultrasonic testing of the weld seam of longitudinally or helically submerged arc-welded (SAW), or electric resistance and induction welded (EW)...
Advertisement