DSF/EN ISO 10893-11/PRA1

Non-destructive testing of steel tubes – Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 5
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

ISO 10893-11:2010 specifies requirements for the ultrasonic shear wave (generated by conventional or phased array technique) testing of the weld seam of submerged arc-welded (SAW) or electric resistance and induction-welded (EW) steel tubes. For SAW tubes, the inspection covers the detection of imperfections oriented predominantly parallel to or, by agreement, perpendicular to the weld seam or both. For EW tubes, the inspection covers the detection of imperfections oriented predominantly parallel to the weld seam. In the case of testing on longitudinal imperfections, Lamb wave testing can be applied at the discretion of the manufacturer. ISO 10893-11:2010 can also be applicable to the testing of circular hollow sections.

Document History

July 13, 2020
Non-destructive testing of steel tubes – Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections – Amendment 1: Change of ultrasonic test frequency; change of acceptance criteria (ISO 10893-11:2011/Amd 1:2020)
ISO 10893-11:2010 specifies requirements for the ultrasonic shear wave (generated by conventional or phased array technique) testing of the weld seam of submerged arc-welded (SAW) or electric...
May 13, 2011
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections
ISO 10893-11:2010 specifies requirements for the ultrasonic shear wave (generated by conventional or phased array technique) testing of the weld seam of submerged arc-welded (SAW) or electric...
DSF/EN ISO 10893-11/PRA1
Non-destructive testing of steel tubes – Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections
ISO 10893-11:2010 specifies requirements for the ultrasonic shear wave (generated by conventional or phased array technique) testing of the weld seam of submerged arc-welded (SAW) or electric...
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of weld seam of welded steel tubes for the detection of longitudinal and transverse imperfections (ISO/FDIS 10893-11:2010)
This part of ISO 10893 specifies requirements for the ultrasonic testing of the weld seam of longitudinally or helically submerged arc-welded (SAW), or electric resistance and induction welded (EW)...
Non-destructive testing of steel tubes - Part 11: Automated ultrasonic testing of weld seam of welded steel tubes for the detection of longitudinal and/or transversal imperfections (ISO/DIS 10893-11:2009)
This part of ISO 10893 specifies requirements for the ultrasonic testing of the weld seam of longitudinally or helically submerged arc-welded (SAW), or electric resistance and induction welded (EW)...
Advertisement