NACE - MR0175/ISO 15156-3 CIR 2
Petroleum and natural gas industries — Materials for use in H2S-containing environments in oil and gas production — Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
| Organization: | NACE |
| Publication Date: | 17 November 2008 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Foreword
The establishment of the ISO 15156 Maintenance Agency was
confirmed by the ISO Technical Management Board in June 2007. A
copy of the TMB Vote-Form Number: 34/2007 giving
the rules of procedure for the maintenance agency can be obtained
from the ISO TMB Secretariat. It is also available from the ISO
15156 website at
www.iso.org/iso15156
ANSI/NACE MR0175/ISO 15156 series has, since publication, been amended by a number of Technical Corrigenda and Technical Circulars and consists of the following parts, under the general title Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production:
- Part 1: General principles for selection of cracking-resistant materials (2001)
- Technical Corrigendum 1, ANSI/NACE MR0175/ISO
15156-1:2001/Cor.1:2
- Technical Circular 1, ANSI/NACE MR0175/ISO
15156-1:2001/Cir.1:2
- Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (2003)
- Technical Corrigendum 1, ANSI/NACE MR0175/ISO
15156-2:2003/Cor.1:2
- Technical Circular 1, ANSI/NACE MR0175/ISO
15156-2:2003/Cir.1:2
- Part 3: Cracking-resistant CRAs (corrosion-resistant
- Technical Corrigendum 1, ANSI/NACE MR0175/ISO
15156-3:2003/Cor.1:2
- Technical Corrigendum 2, ANSI/NACE MR0175/ISO
15156-3:2003/Cor.2:2
- Technical Circular 1, ANSI/NACE MR0175/ISO
15156-3:2003/Cir.1:2
- Technical Circular 2, ANSI/NACE MR0175/ISO
15156-3:2003/Cir.2:2
As applicable, subsequent publications resulting in new editions
of an individual part of ANSI/NACE MR0175/ISO 15156, effectively
replace the corresponding set of documents shown above. Information
on the latest status of these documents can be obtained from
www.iso.org/iso15156
Document History