NACE - MR0175/ISO 15156-3
Petroleum and natural gas industries — Materials for use in H2S-containing environments in oil and gas production — Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
| Organization: | NACE |
| Publication Date: | 15 October 2009 |
| Status: | inactive |
| Page Count: | 79 |
scope:
This part of ANSI/NACE MR0175/ISO 15156 gives requirements and
recommendations for the selection and qualification of CRAs
(corrosion-resistant
This part of ANSI/NACE MR0175/ISO 15156 addresses the resistance of these materials to damage that can be caused by sulfide stress cracking (SSC), stress corrosion cracking (SCC) and galvanically induced hydrogen stress cracking (GHSC).
This part of ANSI/NACE MR0175/ISO 15156 is concerned only with cracking. Loss of material by general (mass loss) or localized corrosion is not addressed.
Table 1 provides a non-exhaustive list of equipment to which this part of ANSI/NACE MR0175/ISO 15156 is applicable, including permitted exclusions.
This part of ANSI/NACE MR0175/ISO 15156 applies to the qualification and selection of materials for equipment designed and constructed using conventional elastic design criteria. For designs utilizing plastic criteria (e.g., strain-based and limit-state designs), see ANSI/NACE MR0175/ISO 15156-1:2009, Clause 5.
This part of ANSI/NACE MR0175/ISO 15156 is not necessarily suitable for application to equipment used in refining or downstream processes and equipment.
Document History