DS/EN ISO 2560

Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification

inactive
Organization: DS
Publication Date: 20 January 2009
Status: inactive
Page Count: 70
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weldheat-treated condition for manual metal arc welding of non-alloy and fine grain steels with a minimum yield strength of up to 500 N/mm2 or a minimum tensile strength of up to 570 N/mm2..

Document History

September 21, 2020
Welding consumables – Covered electrodes for manual metal arc welding of non-alloy and fine grain steels – Classification (ISO 2560:2020)
This document specifies requirements for the classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc...
October 22, 2009
Welding consumables – Covered electrodes for manual metal arc welding of non-alloy and fine grain steels – Classification
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
DS/EN ISO 2560
January 20, 2009
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
This standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weldheat-treated condition for manual metal arc welding of...
January 3, 2006
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
This standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weldheat-treated condition for manual metal arc welding of...
Welding consumables – Covered electrodes for manual metal arc welding of non-alloy and fine grain steels – Classification (ISO/DIS 2560:2019)
This document specifies requirements for the classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc...
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification (ISO/FDIS 2560:2009)
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification (ISO/DIS 2560:2007)
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
Advertisement