DS/EN ISO 2560

Welding consumables – Covered electrodes for manual metal arc welding of non-alloy and fine grain steels – Classification

inactive
Organization: DS
Publication Date: 22 October 2009
Status: inactive
Page Count: 74
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding of non-alloy and fine grain steels with a minimum yield strength of up to 500 MPa or a minimum tensile strength of up to 570 MPa. This International Standard is a combined specification providing for classification utilizing a system based upon the yield strength and the average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength and the average impact energy of 27 J of all-weld metal. a) Paragraphs and tables which carry the suffix letter "A" are applicable only to covered electrodes classified to the system based upon the yield strength and the average impact energy of 47 J of all-weld metal in this International Standard. b) Paragraphs and tables which carry the suffix letter "B" are applicable only to covered electrodes classified to the system based upon the tensile strength and the average impact energy of 27 J of all-weld metal in this International Standard. c) Paragraphs and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all covered electrodes classified in this International Standard.

Document History

September 21, 2020
Welding consumables – Covered electrodes for manual metal arc welding of non-alloy and fine grain steels – Classification (ISO 2560:2020)
This document specifies requirements for the classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc...
DS/EN ISO 2560
October 22, 2009
Welding consumables – Covered electrodes for manual metal arc welding of non-alloy and fine grain steels – Classification
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
January 20, 2009
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
This standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weldheat-treated condition for manual metal arc welding of...
January 3, 2006
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification
This standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weldheat-treated condition for manual metal arc welding of...
Welding consumables – Covered electrodes for manual metal arc welding of non-alloy and fine grain steels – Classification (ISO/DIS 2560:2019)
This document specifies requirements for the classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc...
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification (ISO/FDIS 2560:2009)
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
Welding consumables - Covered electrodes for manual metal arc welding of non-alloy and fine grain steels - Classification (ISO/DIS 2560:2007)
This International Standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal...
Advertisement