DOD - SMD 5962-97601

MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE OUTPUT WITH INTEGRAL EMI FILTER, DC/DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 18 March 2009
Status: active
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-97601
March 18, 2009
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE OUTPUT WITH INTEGRAL EMI FILTER, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 13, 1998
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE OUTPUT WITH INTEGRAL EMI FILTER, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
March 20, 1998
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE OUTPUT WITH INTEGRAL EMI FILTER, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement