CEN - EN 4644-003

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degree C continuous - Part 003: Rectangular inserts - Product standard

inactive
Organization: CEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

April 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 003: Rectangular inserts - Product standard
This European Standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or...
November 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 003: Rectangular inserts - Product standard
This European Standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or...
EN 4644-003
March 1, 2009
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degree C continuous - Part 003: Rectangular inserts - Product standard
A description is not available for this item.

References

Advertisement