CEN - EN 4644-003
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 003: Rectangular inserts - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous, coupled by a locking mechanism or rack and panel.
Document History
April 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 003: Rectangular inserts - Product standard
This European Standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or...
EN 4644-003
November 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 003: Rectangular inserts - Product standard
This European Standard specifies the characteristics of rectangular inserts used in the family of electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or...
March 1, 2009
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degree C continuous - Part 003: Rectangular inserts - Product standard
A description is not available for this item.