DSF/PREN ISO 11337
Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography (ISO/DIS 11337:2009)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies a method for determining å-caprolactam and ù-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of å-caprolactam in polyamide 6 and ù-laurolactam in polyamide 12. Bearing in mind that gas chromatography offers a wide range of possible conditions, the method specified is that shown to have been suitable in practice. Two methods are specified in this international standard. . Method A is an extraction method with boiling methanol and the extracts are injected into a gas chromatograph; . Method B is a method using a solvent and the solution is directly injected into a gas chromatograph.
Document History