DS/EN ISO 11337

Plastics – Polyamides – Determination of e-caprolactam and w-laurolactam by gas chromatography

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 January 2011
Status: active
Page Count: 26
ICS Code (Thermoplastic materials): 83.080.20
scope:

ISO 11337:2010 specifies a method for determining epsilon-caprolactam and omega-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of epsilon-caprolactam in polyamide 6 and omega-laurolactam in polyamide 12. Bearing in mind that gas chromatography offers a wide range of possible conditions, the method specified is that shown to have been suitable in practice. Two variants of the basic method are specified: Method A is an extraction method with boiling methanol, and the extract is injected into a gas chromatograph. Method B is a method using a solvent, and the solution is injected into a gas chromatograph.

Document History

February 10, 2023
Plastics – Polyamides – Determination of ε-caprolactam and ω-laurolactam by gas chromatography (ISO 11337:2023)
This document specifies a method for determining ε‑caprolactam and ω‑laurolactam in polyamides by gas chromatography. It is applicable particularly to the determination of ε‑caprolactam in...
DS/EN ISO 11337
January 26, 2011
Plastics – Polyamides – Determination of e-caprolactam and w-laurolactam by gas chromatography
ISO 11337:2010 specifies a method for determining epsilon-caprolactam and omega-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of...
April 29, 2009
Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography
This standard specifies a method for determining e-caprolactam and w-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of å-caprolactam in polyamide 6...
June 15, 2004
Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography
This standard specifies a method for determining e-caprolactam and w-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of å-caprolactam in polyamide 6...
Plastics – Polyamides – Determination of e-caprolactam and w-laurolactam by gas chromatography (ISO/DIS 11337:2022)
ISO 11337:2010 specifies a method for determining epsilon‑caprolactam and omega‑laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of...
Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography (ISO/DIS 11337:2009)
This International Standard specifies a method for determining å-caprolactam and ù-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of å-caprolactam...
Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography (ISO/FDIS 11337:2010)
This International Standard specifies a method for determining å-caprolactam and ù-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of å-caprolactam...
Advertisement