IEEE C37.41

Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with These Devices

inactive
Buy Now
Organization: IEEE
Publication Date: 10 November 2008
Status: inactive
Page Count: 100
scope:

This standard specifies design test requirements for high-voltage (above 1000 V) fuses, distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for use on alternating-current distribution systems. The devices to which this standard applies are as follows:

a) Distribution and power class expulsion type fuses

b) Distribution and power class current-limiting type fuses

c) Distribution and power class fuse disconnecting switches

d) Item a) through item c) used in fuse enclosure packages (see types listed in 1.2 and 1.3)

e) Fuse supports, fuse mountings, and fuse hooks of the type intended for use with distribution and power class fuses, and fuse disconnecting switches

f) Removable switch blades of the type used exclusively with distribution class oil cutouts, power class fuses, and distribution class fuse disconnecting switches

g) Fuse links when used exclusively with distribution class oil cutouts, power class fuses, and distribution class fuse disconnecting switches

h) Distribution class oil cutouts

i) Distribution class enclosed single-pole air switches

j) Distribution and power classes of expulsion, current-limiting, and combination external capacitor type fuses used with a capacitor unit, groups of units, or capacitor banks.

The distribution and power class expulsion type fuses listed previously in item a) through item j) are the same as those covered in IEC 60282-2 (1995-09)1. The distribution class expulsion type fuses are the same as the IEC 60282-2 class "A" fuses, and the power class fuses are the same as the IEC 60282-2 class "B" fuses. At present, IEEE standards do not cover the class "C" fuses listed in IEC 60282-2 (1995-09). Some of the current-limiting type fuses listed above are the same as those covered in IEC 60282-1 (1994-12). IEEE Std C37.41-2000 contains specific requirements for more types of current-limiting fuses than are covered in IEC 60282-1 (1994-12). Use caution if devices specified and tested per ANSI/IEEE standards are compared to those specified and tested per IEC standards, as they may or may not be the same.

Document History

December 6, 2017
Design Tests for High-Voltage (>1000 V) Fuses and Accessories
A description is not available for this item.
September 22, 2016
Design Tests for High-Voltage (>1000 V) Fuses and Accessories
This standard specifies design test requirements for high-voltage (above 1000 V) fuses and accessories for use on ac electrical distribution systems. Devices with rated maximum voltages to 170 kV are...
May 22, 2009
Errata to IEEE Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with These Devices
This standard specifies design test requirements for high-voltage (above 1000 V) fuses, distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for use on...
May 22, 2009
Errata to IEEE Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with These Devices
This standard applies to tests for high voltage fuses above 600 volts), secondary fuses, distribution enclosed single-people air switches, and accessories, as follows: (1) Enclosed, open, and...
IEEE C37.41
November 10, 2008
Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with These Devices
This standard specifies design test requirements for high-voltage (above 1000 V) fuses, distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for use on...
January 30, 2000
Standard Design Test for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
This standard specifies design test requirements for high-voltage (above 1000 V) fuses, distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for use on...
August 9, 1996
Standard Design Tests for External Fuses for Shunt Capacitors
A description is not available for this item.
September 22, 1994
Standard Design for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
A description is not available for this item.
September 26, 1991
TEST STANDARD FOR EXPULSION FUSES IN ENCLOSURES SUPPLEMENT TO IEEE STANDARD DESIGN TESTS FOR HIGH-VOLTAGE FUSES, DISTRIBUTION ENCLOSED SINGLE-POLE AIR SWITCHES, FUSE DISCONNECTING SWITCHES, AND ACCESSORIES (SUPPLEMENT TO IEEE C37.41-1988)
A description is not available for this item.
January 1, 1991
Test Standard for Expulsion Fuses in Enclosures
A description is not available for this item.
March 10, 1988
STANDARD DESIGN TESTS FOR HIGH-VOLTAGE FUSES, DISTRIBUTION ENCLOSED SINGLE-POLE AIR SWITCHES, FUSE DISCONNECTING SWITCHES, AND ACCESSORIES
A description is not available for this item.
December 14, 1981
Design Tests for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
A description is not available for this item.
January 1, 1981
Design Tests for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
This standard applied to tests for high-voltage fuses (above 600 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories (for alternating-current distribution...

References

Advertisement