ISO 26021-4
Road vehicles — End-of-life activation of on-board pyrotechnic devices — Part 4: Additional communication line with bidirectional communication
| Organization: | ISO |
| Publication Date: | 15 May 2009 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Crash protection and restraint systems): | 43.040.80 |
scope:
This part of ISO 26021 defines the requirements of redundancy hardware or software systems independent from the controller area network (CAN) line, which are activated by the additional communication line (ACL hardware line).
It also describes the additional sequences of the deployment process, and the technical details for the direct hardware connection between the pyrotechnic device deployment tool (PDT) and the pyrotechnic control unit (PCU).
Document History