ISO 11117

Gas cylinders — Valve protection caps and valve guards — Design, construction and tests TECHNICAL CORRIGENDUM 1

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2009
Status: inactive
Page Count: 1
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the requirements for valve protection caps and guards for gas cylinders.

This International Standard defines tests for checking the mechanical strength and physical properties of the valve protection cap or valve guard.

This International Standard applies to protection devices for valves used on cylinders for liquefied, dissolved or compressed gases. This International Standard excludes protection devices for cylinders with a water capacity of 5 l or less and cylinders whereby the protection device is fixed by means of lugs welded or brazed to the cylinder, or is welded or brazed directly to the cylinder. This International Standard does not cover valve protection for breathing apparatus cylinders.

This International Standard does not specify all the requirements that may be necessary to enable the valve protection device to be used for lifting the cylinder.

Document History

November 1, 2019
Gas cylinders — Valve protection caps and guards — Design, construction and tests
This document specifies the requirements for valve protection caps and valve guards used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps and valve guards are some of...
ISO 11117
May 1, 2009
Gas cylinders — Valve protection caps and valve guards — Design, construction and tests TECHNICAL CORRIGENDUM 1
This International Standard specifies the requirements for valve protection caps and guards for gas cylinders. This International Standard defines tests for checking the mechanical strength and...
September 1, 2008
Gas cylinders — Valve protection caps and valve guards — Design, construction and tests
This International Standard specifies the requirements for valve protection caps and guards for gas cylinders. This International Standard defines tests for checking the mechanical strength and...
August 1, 1998
Gas Cylinders - Valve Protection Caps and Valve Guards for Industrial and Medical Gas Cylinders - Design, Construction and Tests
A description is not available for this item.

References

Advertisement