ISO 11117

Gas Cylinders - Valve Protection Caps and Valve Guards for Industrial and Medical Gas Cylinders - Design, Construction and Tests

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1998
Status: inactive
Page Count: 14
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Pressure vessels): 23.020.30

Document History

November 1, 2019
Gas cylinders — Valve protection caps and guards — Design, construction and tests
This document specifies the requirements for valve protection caps and valve guards used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps and valve guards are some of...
May 1, 2009
Gas cylinders — Valve protection caps and valve guards — Design, construction and tests TECHNICAL CORRIGENDUM 1
This International Standard specifies the requirements for valve protection caps and guards for gas cylinders. This International Standard defines tests for checking the mechanical strength and...
September 1, 2008
Gas cylinders — Valve protection caps and valve guards — Design, construction and tests
This International Standard specifies the requirements for valve protection caps and guards for gas cylinders. This International Standard defines tests for checking the mechanical strength and...
ISO 11117
August 1, 1998
Gas Cylinders - Valve Protection Caps and Valve Guards for Industrial and Medical Gas Cylinders - Design, Construction and Tests
A description is not available for this item.
Advertisement