ISO/IEC 11889-3

Information technology - Trusted Platform Module - Part 3: Structures

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2009
Status: inactive
Page Count: 204
ICS Code (Information coding): 35.040
scope:

ISO/IEC 11889 defines the Trusted Platform Module (TPM), a device that enables trust in computing platforms in general. ISO/IEC 11889 is broken into parts to make the role of each document clear. Any version of the standard requires all parts to be a complete standard.

A TPM designer MUST be aware that for a complete definition of all requirements necessary to build a TPM, the designer MUST use the appropriate platform specific specification to understand all of the TPM requirements.

Part 3 defines the structures and constants in use by the TPM. As the TPM must interoperate between various implementations, these structures enable the required interoperability. The other rationale for defining the structures is that some of the structures require security properties, either confidentiality or integrity calculations. If the structures are built incorrectly the security properties may not be present, hence the need to define the structures.

Document History

December 15, 2015
Information technology - Trusted Platform Module Library - Part 3: Commands
This part of ISO/IEC 11889 contains the definitions of the Trusted Platform Module (TPM) commands. These commands make use of the constants, flags, structures, and union definitions defined in...
ISO/IEC 11889-3
May 15, 2009
Information technology - Trusted Platform Module - Part 3: Structures
ISO/IEC 11889 defines the Trusted Platform Module (TPM), a device that enables trust in computing platforms in general. ISO/IEC 11889 is broken into parts to make the role of each document clear. Any...

References

Advertisement