VDI 3120
Large tools made of cast iron and cast steel - Design references (shape, wall thickness and distance of ribs) for tools with more than 1000 mm side length
inactive
| Organization: | VDI |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Forging equipment. Presses. Shears): | 25.120.10 |
| ICS Code (DINGCD22): | DINGCD22 |
Document History
June 1, 2015
Gusswanddicken in Stanzerei-Grosswerkzeugen - Konstruktionsempfehlungen fuer Werkzeuge mit mehr als 1000 mm Seitenlaenge
The data in the tables of this standard apply to stamping tools with a side length of more than 1000 mm.
The values indicated are recommended minimum wall thicknesses with regard to casting...
April 1, 2014
Cast steel wall thicknesses in large stamping dies - Design references for tools with more than 1000 mm side length
Die Angaben in den Tabellen dieser Richtlinie haben Gültigkeit für Stanzwerkzeuge mit mehr als 1000 mm Seitenlänge.
Die angegebenen Werte sind empfohlene Mindestwanddicken aus Sicht der...
VDI 3120
June 1, 2009
Large tools made of cast iron and cast steel - Design references (shape, wall thickness and distance of ribs) for tools with more than 1000 mm side length
A description is not available for this item.
April 1, 2004
Large tools made of cast iron and cast steel - Design references (shape, wall thickness and distance of ribs) for tools > 1000 mm side length
A description is not available for this item.