ISO 11644

Leather — Test for adhesion of finish

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2009
Status: active
Page Count: 18
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish.

The method is valid for all finished leathers with a smooth surface that can be bonded to an adherent-plate without the adhesive penetrating into the finish. Preliminary experiments might be necessary to determine whether these conditions are met.

This test method is valid for finished leathers with a finish-coat thickness of at least 15 μm.

Document History

October 1, 2022
Leather — Test for adhesion of finish
This document specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished flexible leathers...
ISO 11644
May 15, 2009
Leather — Test for adhesion of finish
This International Standard specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished...
January 1, 1993
Leather - Tests for Adhesion of Finish
A description is not available for this item.

References

Advertisement