ISO 11644

Leather - Tests for Adhesion of Finish

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 16
ICS Code (Leather and furs): 59.140.30

Document History

October 1, 2022
Leather — Test for adhesion of finish
This document specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished flexible leathers...
May 15, 2009
Leather — Test for adhesion of finish
This International Standard specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished...
ISO 11644
January 1, 1993
Leather - Tests for Adhesion of Finish
A description is not available for this item.
Advertisement