DS/EN 302544-1 V1.1.1

Broadband Data Transmission Systems operating in the 2 500 MHz to 2 690 MHz frequency band; Part 1: TDD Base Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

active
Organization: DS
Publication Date: 20 May 2009
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document is applicable to TDD Base Station radio equipment for mobile/nomadic Broadband Data Transmitting Systems operating in the 2 500 MHz to 2 690 MHz frequency band. TDD radio equipment types operate in the 2 500 MHz to 2 690 MHz frequency band according to national frequency plans designed on the same basic assumption that the assigned blocks are in multiples of 5 MHz (same centre frequency). The present document covers the requirements for 5 MHz and 10 MHz channelized systems. The document is equally applicable to systems utilizing integral or non integral antennas.

Document History

April 19, 2010
Broadband Data Transmission Systems operating in the 2 500 MHz to 2 690 MHz frequency band; Part 1: TDD Base Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document is applicable to TDD Base Station radio equipment for mobile/nomadic Broadband Data Transmitting Systems operating in the 2 500 MHz to 2 690 MHz frequency band. TDD radio...
DS/EN 302544-1 V1.1.1
May 20, 2009
Broadband Data Transmission Systems operating in the 2 500 MHz to 2 690 MHz frequency band; Part 1: TDD Base Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document is applicable to TDD Base Station radio equipment for mobile/nomadic Broadband Data Transmitting Systems operating in the 2 500 MHz to 2 690 MHz frequency band. TDD radio...
Advertisement