DS/EN 302544-1 V1.1.2
Broadband Data Transmission Systems operating in the 2 500 MHz to 2 690 MHz frequency band; Part 1: TDD Base Stations; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 19 April 2010 |
| Status: | active |
scope:
The present document is applicable to TDD Base Station radio equipment for mobile/nomadic Broadband Data Transmitting Systems operating in the 2 500 MHz to 2 690 MHz frequency band. TDD radio equipment types operate in the 2 500 MHz to 2 690 MHz frequency band according to national frequency plans designed on the same basic assumption that the assigned blocks are in multiples of 5 MHz (same centre frequency). The present document covers the requirements for 5 MHz and 10 MHz channelized systems. The document is equally applicable to systems utilizing integral or non integral antennas.
Document History