ASTM F1087
Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
| Organization: | ASTM |
| Publication Date: | 10 March 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Seals, glands): | 21.140 |
scope:
This test method covers a procedure to determine the stability of a gasket material to linear dimensional change due to hygroscopic expansion and contraction. It subjects a sample to extremes, that is, oven drying and complete immersion in water, that have shown good correlation to low and high relative humidities.2
The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
2 Since this test method takes a "worst case" approach, actual dimensional change due to atmospheric conditions would be expected to be less.
Document History