FORD WSE-M8G207-B2
GASKET, FUEL AND OIL RESISTANT, NON-ASBESTOS WITH FULLY CURED NITRILE RUBBER BINDER, MEDIUM DENSITY, .87 g/cm3, min ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 May 2012 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The materials defined by these specifications are high grade, multipurpose gasketing materials comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile rubber. Materials B1 and B2 are two different densities of the same formula. WSE-M8G207-B1 supercedes ESE-M8G207-A.
Document History
FORD WSE-M8G207-B2
May 9, 2012
GASKET, FUEL AND OIL RESISTANT, NON-ASBESTOS WITH FULLY CURED NITRILE RUBBER BINDER, MEDIUM DENSITY, .87 g/cm3, min ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are high grade, multipurpose gasketing materials comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile...
April 13, 1994
GASKET, FUEL AND OIL RESISTANT, NON-ASBESTOS WITH FULLY CURED NITRILE RUBBER BINDER, MEDIUM DENSITY, 87 G/CM3 MIN
1. SCOPE The materials defined by these specifications are high grade, multipurpose gasketing materials comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile...