FORD - WSE-M8G207-B2

GASKET, FUEL AND OIL RESISTANT, NON-ASBESTOS WITH FULLY CURED NITRILE RUBBER BINDER, MEDIUM DENSITY, 87 G/CM3 MIN

inactive
Organization: FORD
Publication Date: 13 April 1994
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are high grade, multipurpose gasketing materials comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile rubber. Materials B1 and B2 are two different densities of the same formula. WSE-M8G207-B1 supercedes ESE-M8G207-A.

Document History

May 9, 2012
GASKET, FUEL AND OIL RESISTANT, NON-ASBESTOS WITH FULLY CURED NITRILE RUBBER BINDER, MEDIUM DENSITY, .87 g/cm3, min ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are high grade, multipurpose gasketing materials comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile...
WSE-M8G207-B2
April 13, 1994
GASKET, FUEL AND OIL RESISTANT, NON-ASBESTOS WITH FULLY CURED NITRILE RUBBER BINDER, MEDIUM DENSITY, 87 G/CM3 MIN
1. SCOPE The materials defined by these specifications are high grade, multipurpose gasketing materials comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile...

References

Advertisement