DSF/prEN 14351-2

Windows and doors - Product standard, performance characteristics - Part 2: Internal pedestrian doorsets without resistance to fire and/or smoke leakage characteristics

pending
Organization: DS
Status: pending
Page Count: 42
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard identifies material independent performance characteristics that are applicable to internal pedestrian doorsets. This document applies to: . Manually internal pedestrian doorsets and screens with flush or panelled leaves, complete with: . related hardware, . integral fanlights, if any, . adjacent parts that are contained within a single frame for inclusion in a single aperture, if any. The products covered by this document are not assessed for structural applications. This document does not apply to: . Internal pedestrian doorsets subject to regulations on smoke leakage and resistance to fire according to prEN 14351-3 but individual characteristics and performance requirements given in clause 4 can be relevant for these internal doors (see prEN 14351-3); . industrial, commercial and garage doors and gates according to EN 13241-1 and prEN 13241-2; . external pedestrian doorsets according to EN 14351-1; . revolving internal pedestrian doorsets, . door leaves placed on the market separately.

Document History

November 12, 2018
Windows and doors – Product standard, performance characteristics – Part 2: Internal pedestrian doorsets
This European Standard identifies material independent performance characteristics, except resistance to fire and smoke control characteristics, which are applicable to internal pedestrian doorsets....
Windows and doors – Product standard, performance characteristics – Part 2: Internal pedestrian doorsets
This European Standard identifies material independent performance characteristics, except resistance to fire and smoke control characteristics, which are applicable to internal pedestrian doorsets....
DSF/prEN 14351-2
Windows and doors - Product standard, performance characteristics - Part 2: Internal pedestrian doorsets without resistance to fire and/or smoke leakage characteristics
This European Standard identifies material independent performance characteristics that are applicable to internal pedestrian doorsets. This document applies to: . Manually internal pedestrian...
Windows and doors - Product standard, performance characteristics - Part 2: Internal pedestrian doorsets without resistance to fire and /or smoke leakage characteristics
This European Standard identifies material independent performance characteristics that are applicable to internal pedestrian doorsets without resistance to fire and/or smoke leakage characteristics....

References

Advertisement