DSF/prEN 14351-2

Windows and doors - Product standard, performance characteristics - Part 2: Internal pedestrian doorsets without resistance to fire and /or smoke leakage characteristics

pending
Organization: DS
Status: pending
Page Count: 59
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard identifies material independent performance characteristics that are applicable to internal pedestrian doorsets without resistance to fire and/or smoke leakage characteristics. This document applies to doorsets intended to be used internally for construction works: - in escape routes not subject to fire and/or smoke leakage; - for specific uses with specific requirements; - for communication only. NOTE These above intended uses can be combined, for example escape routes with specific requirements. Products covered by this European standard are power operated hinged or manually operated internal pedestrian doorsets and screens with flush or paneled leaves, single or double leaf, which could be completed with: - related building hardware; - door closing devices. NOTE Manually operated doors with door closing devices are not power operated doors. - integral fanlights; - adjacent parts that are contained within a single frame for inclusion in a single aperture. Products covered by this European standard are not assessed for structural applications. This European standard does not apply to: - industrial, commercial and garage doors and gates according to EN 13241-1; - external pedestrian doorsets according to EN 14351-1; - door leaves placed on the market separately; - door frames placed on the market separately; - power operated pedestrian doorsets according to EN 16361. The noise emission of power operated interior hinged doors is not considered to be a relevant hazard; therefore this standard does not contain any specific requirements to noise.

Document History

November 12, 2018
Windows and doors – Product standard, performance characteristics – Part 2: Internal pedestrian doorsets
This European Standard identifies material independent performance characteristics, except resistance to fire and smoke control characteristics, which are applicable to internal pedestrian doorsets....
Windows and doors – Product standard, performance characteristics – Part 2: Internal pedestrian doorsets
This European Standard identifies material independent performance characteristics, except resistance to fire and smoke control characteristics, which are applicable to internal pedestrian doorsets....
Windows and doors - Product standard, performance characteristics - Part 2: Internal pedestrian doorsets without resistance to fire and/or smoke leakage characteristics
This European Standard identifies material independent performance characteristics that are applicable to internal pedestrian doorsets. This document applies to: . Manually internal pedestrian...
DSF/prEN 14351-2
Windows and doors - Product standard, performance characteristics - Part 2: Internal pedestrian doorsets without resistance to fire and /or smoke leakage characteristics
This European Standard identifies material independent performance characteristics that are applicable to internal pedestrian doorsets without resistance to fire and/or smoke leakage characteristics....
Advertisement