ASTM F2055
Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method
| Organization: | ASTM |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a nominal 9 in. (226 mm) to 40 in. (1016 mm) in dimension.
The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History