DS 2426

Concrete - Materials - Rules for application of EN 206-1 in Denmark

inactive
Organization: DS
Publication Date: 5 May 2009
Status: inactive
Page Count: 42
ICS Code (Concrete and concrete products): 91.100.30
scope:

DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a consistent document and non of the two standards can be used separatly.

Document History

June 18, 2013
Concrete – Materials – Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
January 3, 2011
Concrete – Materials – Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
September 15, 2009
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
DS 2426
May 5, 2009
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
October 30, 2008
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
October 9, 2008
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
February 1, 2008
Correction 2 to DS 2426, Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
June 7, 2006
Correction to DS 2426, Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
May 10, 2004
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
Advertisement