DS 2426
Concrete - Materials - Rules for application of EN 206-1 in Denmark
inactive
| Organization: | DS |
| Publication Date: | 10 May 2004 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a consistent document and non of the two standards can be used separatly.
Document History
June 18, 2013
Concrete – Materials – Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
January 3, 2011
Concrete – Materials – Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
September 15, 2009
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
May 5, 2009
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
October 30, 2008
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
October 9, 2008
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
February 1, 2008
Correction 2 to DS 2426, Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
June 7, 2006
Correction to DS 2426, Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
DS 2426
May 10, 2004
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...
Concrete - Materials - Rules for application of EN 206-1 in Denmark
DS 2426 includes supplementary requirements and clarifications to DS/EN 2061, which is necessary in order to use the standard in Denmark. Therefore DS 2426 and DS/EN 206-1 can only be used as a...