DIN EN ISO 6009 Berichtigung 1
Hypodermic needles for single use - Colour coding for identification (ISO 6009:1992); Corrigendum 1 to English version of DIN EN ISO 6009:1994-10
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
December 1, 2016
Hypodermic needles for single use - Colour coding for identification (ISO 6009:2016)
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It...
DIN EN ISO 6009 Berichtigung 1
August 1, 2008
Hypodermic needles for single use - Colour coding for identification (ISO 6009:1992); Corrigendum 1 to English version of DIN EN ISO 6009:1994-10
A description is not available for this item.
October 1, 1994
Hypodermic needles for single use - Colour coding for identification (ISO 6009:1992)
A description is not available for this item.