DIN EN ISO 6009

Hypodermic needles for single use - Colour coding for identification (ISO 6009:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 13
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to regular-walled, thin-walled, extra-thin-walled and ultra-thin walled needles, and to opaque and translucent colours.

This International Standard is not applicable to pen-needles.

Document History

DIN EN ISO 6009
December 1, 2016
Hypodermic needles for single use - Colour coding for identification (ISO 6009:2016)
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It...
Hypodermic needles for single use - Colour coding for identification (ISO 6009:1992); Corrigendum 1 to English version of DIN EN ISO 6009:1994-10
A description is not available for this item.
October 1, 1994
Hypodermic needles for single use - Colour coding for identification (ISO 6009:1992)
A description is not available for this item.

References

Advertisement