DIN EN ISO 7864

Sterile hypodermic needles for single use - Requirements and test methods (ISO 7864:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 36
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm.

It does not apply to those devices that are covered by their own standard such as dental needles and pen needles.

Document History

DIN EN ISO 7864
December 1, 2016
Sterile hypodermic needles for single use - Requirements and test methods (ISO 7864:2016)
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by...
January 1, 1996
Sterile hypodermic needles for single use (ISO 7864:1993)
A description is not available for this item.

References

Advertisement