DIN EN ISO 7864

Sterile hypodermic needles for single use (ISO 7864:1993)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 1996
Status: inactive
Page Count: 15
ICS Code (Syringes, needles and catheters): 11.040.25

Document History

December 1, 2016
Sterile hypodermic needles for single use - Requirements and test methods (ISO 7864:2016)
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm. It does not apply to those devices that are covered by...
DIN EN ISO 7864
January 1, 1996
Sterile hypodermic needles for single use (ISO 7864:1993)
A description is not available for this item.

References

Advertisement