DIN EN ISO 8536-9
Infusion equipment for medical use - Part 9: Fluid lines for single use with pressure infusion equipment (ISO 8536-9:2015)
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 8536 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
The following items are covered by this part of ISO 8536:
a) syringe pump lines (SPL);
b) connecting lines (CL);
c) lines with integrated injection cannula (LIC).
In some countries, the national pharmacopoeia or other national regulations are legally binding and take precedence over this part of ISO 8536.
Document History